"
LAY-IN TYPE
14/16 GAUGE STEEL MATERIAL
GALVANIZED FINISH
120 INCH
8 INCH
8 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
SCREW COVER TYPE
(40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
F40, F40G MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
LAY-IN TYPE
14/16 GAUGE STEEL MATERIAL
GALVANIZED FINISH
120 INCH
8 INCH
8 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
SCREW COVER TYPE
(40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
F40, F40G MODEL
"
"
LAY-IN TYPE
14/16 GAUGE STEEL MATERIAL
GALVANIZED FINISH
120 INCH
8 INCH
8 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
SCREW COVER TYPE
(40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
F40, F40G MODEL
"
"
LAY-IN TYPE
14/16 GAUGE STEEL MATERIAL
GALVANIZED FINISH
120 INCH
8 INCH
8 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
SCREW COVER TYPE
(40) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE, (40) (1 INCH - 1-1/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)