Pentair, Inc. Wireway Straight Section F88L06

Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F10 MODEL "
Datasheet
Description
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F10 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F88L06 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F88L06
Wireway Straight Section F88L06
" LAY-IN TYPE 14 GAUGE STEEL BODY/COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH 6 INCH 8 INCH 8 INCH UL 870, CSA APPROVAL NEMA 12, IP54 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HOFFMAN. BRAND APPLICABLE STANDARD IEC 60529 FLANGE MATERIAL 10 GAUGE STEEL ROHS COMPLIANT F10 MODEL "

"

  • LAY-IN TYPE
  • 14 GAUGE STEEL BODY/COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
  • 6 INCH
  • 8 INCH
  • 8 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12, IP54 ENCLOSURE
  • BUTT HINGED, LATCHED COVER TYPE
  • NO KNOCKOUT(S)
  • HOFFMAN. BRAND
  • APPLICABLE STANDARD IEC 60529
  • FLANGE MATERIAL 10 GAUGE STEEL
  • ROHS COMPLIANT
  • F10 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88L06
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1236 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details
Wiring Gutter/Trough - 1100 DAL060604 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 4"x4"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details