Pentair, Inc. Wireway Elbow F88G90E

Description
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet
Description
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - F88G90E - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Elbow
F88G90E
Wireway Elbow F88G90E
" ANY SIDE OPENING TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER FINISH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 1, IP30 ENCLOSURE SCREW COVER TYPE 90 DEG BEND ANGLE LAY IN WIREWAY TYPE HOFFMAN. BRAND APPLICABLE REFERENCE STANDARD 60529 HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN F40G MODEL "

"

  • ANY SIDE OPENING TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • NEMA 1, IP30 ENCLOSURE
  • SCREW COVER TYPE
  • 90 DEG BEND ANGLE
  • LAY IN WIREWAY TYPE
  • HOFFMAN. BRAND
  • APPLICABLE REFERENCE STANDARD 60529
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • F40G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F88G90E
Product Name Wireway Elbow
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486E60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Straight Section - 1100 SS2048SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details