Pentair, Inc. Wireway Straight Section F66T3R60

Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER, GALVANIZED FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 3R, IP32 ENCLOSURE LATCHED COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F30G MODEL "
Datasheet
Description
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER, GALVANIZED FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 3R, IP32 ENCLOSURE LATCHED COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F30G MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - F66T3R60 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wireway Straight Section
F66T3R60
Wireway Straight Section F66T3R60
" LAY-IN TYPE 14/16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER, GALVANIZED FINISH 60 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 3R, IP32 ENCLOSURE LATCHED COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT F30G MODEL "

"

  • LAY-IN TYPE
  • 14/16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER, GALVANIZED FINISH
  • 60 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 3R, IP32 ENCLOSURE
  • LATCHED COVER TYPE
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • F30G MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F66T3R60
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT672G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 72"; Other Length; (72 in)
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details
Wireway Straight Section - 1100 SS2012SCN - EXM Manufacturing Ltd.
Specs
Style Feed Through Wireway
Nominal Cross Section 2.5"x2.5"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details