Pentair, Inc. Wiring Gutter/Trough F44T48HC

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 48 INCH 4 INCH 4 INCH UL 870, CSA, JIC APPROVAL NEMA 1/12, IP55, IP60 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (3) CLAMP, (2) MOUNTING BRACKET ROHS COMPLIANT F20HC MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 48 INCH 4 INCH 4 INCH UL 870, CSA, JIC APPROVAL NEMA 1/12, IP55, IP60 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (3) CLAMP, (2) MOUNTING BRACKET ROHS COMPLIANT F20HC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - F44T48HC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Wiring Gutter/Trough
F44T48HC
Wiring Gutter/Trough F44T48HC
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER FINISH 48 INCH 4 INCH 4 INCH UL 870, CSA, JIC APPROVAL NEMA 1/12, IP55, IP60 ENCLOSURE BUTT HINGED, SCREW CLAMP COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 INCLUDES (3) CLAMP, (2) MOUNTING BRACKET ROHS COMPLIANT F20HC MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER FINISH
  • 48 INCH
  • 4 INCH
  • 4 INCH
  • UL 870, CSA, JIC APPROVAL
  • NEMA 1/12, IP55, IP60 ENCLOSURE
  • BUTT HINGED, SCREW CLAMP COVER TYPE
  • WIRING TROUGH
  • NO KNOCKOUT(S)
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES (3) CLAMP, (2) MOUNTING BRACKET
  • ROHS COMPLIANT
  • F20HC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wireways
Product Number F44T48HC
Product Name Wiring Gutter/Trough
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487E48SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Straight Section Length 48"; Other Length; (48 in)
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details
Wiring Gutter/Trough - 1100 DAL120606 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details