"
LAY-IN TYPE
16 GAUGE STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
24 INCH
2.5 INCH
2.5 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
COMBINATION HINGED, SCREW COVER TYPE
(16) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
F40, F40PF MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
LAY-IN TYPE
16 GAUGE STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
24 INCH
2.5 INCH
2.5 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
COMBINATION HINGED, SCREW COVER TYPE
(16) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
F40, F40PF MODEL
"
"
LAY-IN TYPE
16 GAUGE STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
24 INCH
2.5 INCH
2.5 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
COMBINATION HINGED, SCREW COVER TYPE
(16) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)
APPLICABLE STANDARD IEC 60529
ROHS COMPLIANT
F40, F40PF MODEL
"
"
LAY-IN TYPE
16 GAUGE STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER PAINTED FINISH
24 INCH
2.5 INCH
2.5 INCH
UL 870, CUL, CSA C22.2 APPROVAL
NEMA 1, IP30 ENCLOSURE
COMBINATION HINGED, SCREW COVER TYPE
(16) (1/2 INCH - 3/4 INCH) CONCENTRIC SIDE KNOCKOUT(S)