Pentair, Inc. Multipurpose Wall Mount Enclosure EXE303012SS61

Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH 30 INCH 30 INCH 12 INCH CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED, GASKETED COVER TYPE CP3030G BACK PANEL APPLICABLE STANDARD IEC 60529 HL MODEL "
Datasheet
Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH 30 INCH 30 INCH 12 INCH CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED, GASKETED COVER TYPE CP3030G BACK PANEL APPLICABLE STANDARD IEC 60529 HL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - EXE303012SS61 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
EXE303012SS61
Multipurpose Wall Mount Enclosure EXE303012SS61
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH 30 INCH 30 INCH 12 INCH CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED, GASKETED COVER TYPE CP3030G BACK PANEL APPLICABLE STANDARD IEC 60529 HL MODEL "

"

  • ONE DOOR TYPE
  • 316 STAINLESS STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • 30 INCH
  • 30 INCH
  • 12 INCH
  • CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • HINGED, GASKETED COVER TYPE
  • CP3030G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • HL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EXE303012SS61
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
General Purpose Enclosures - 2832131 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 8.86 inch (225 mm)
Depth 1 inch (25.5 mm)
View Details