Pentair, Inc. Multipurpose Wall Mount Enclosure EXE12126SS61

Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH 12 INCH 12 INCH 6 INCH CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED, GASKETED COVER TYPE CP1212G BACK PANEL APPLICABLE STANDARD IEC 60529 HL MODEL "
Datasheet
Description
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH 12 INCH 12 INCH 6 INCH CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED, GASKETED COVER TYPE CP1212G BACK PANEL APPLICABLE STANDARD IEC 60529 HL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - EXE12126SS61 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
EXE12126SS61
Multipurpose Wall Mount Enclosure EXE12126SS61
" ONE DOOR TYPE 316 STAINLESS STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH 12 INCH 12 INCH 6 INCH CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE HINGED, GASKETED COVER TYPE CP1212G BACK PANEL APPLICABLE STANDARD IEC 60529 HL MODEL "

"

  • ONE DOOR TYPE
  • 316 STAINLESS STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • HINGED, GASKETED COVER TYPE
  • CP1212G BACK PANEL
  • APPLICABLE STANDARD IEC 60529
  • HL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EXE12126SS61
Product Name Multipurpose Wall Mount Enclosure
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832156 - RS Components, Ltd.
Specs
Length 2.36 inch (60 mm)
Width 1.57 inch (40 mm)
Depth 2.36 inch (60 mm)
View Details