Pentair, Inc. Datacommunication Cabinet EWMW482418

Description
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 18.2 INCH D X 48.03 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 26 RACK(S) ACCESSPLUS[TM] II BRAND "
Datasheet
Description
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 18.2 INCH D X 48.03 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 26 RACK(S) ACCESSPLUS[TM] II BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - EWMW482418 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EWMW482418
Datacommunication Cabinet EWMW482418
" CABINET WITH WALL TYPE 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL 23.62 INCH W X 18.2 INCH D X 48.03 INCH H SIZE RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CUL, CSA C22.2 APPROVAL DATA/TELECOMMUNICATI ON EQUIPMENT APPLICATION WALL MOUNTING NEMA 1, IP20 ENCLOSURE (20) #10-32 TPI SCREW MOUNTING HARDWARE (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR 26 RACK(S) ACCESSPLUS[TM] II BRAND "

"

  • CABINET WITH WALL TYPE
  • 14 GAUGE WELDED STEEL (CENTER/REAR WALL SECTION), 12 GAUGE PLATED STEEL (RACK MOUNTING ANGLE) MATERIAL
  • 23.62 INCH W X 18.2 INCH D X 48.03 INCH H SIZE
  • RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • DATA/TELECOMMUNICATION EQUIPMENT APPLICATION
  • WALL MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • (20) #10-32 TPI SCREW MOUNTING HARDWARE
  • (2) 1.1 INCH, (2) 2.5 INCH, (2) 3 INCH (TOP) KNOCKOUT SIZE
  • DOUBLE HINGED FRONT TINTED SAFETY GLASS WINDOW DOOR WITH QUARTER TURN KEYLOCK, 140 DEG OPENING DOOR
  • 26 RACK(S)
  • ACCESSPLUS[TM] II BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EWMW482418
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Flanged Heat-Sink Aluminum Enclosure - EXHF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 4.92 to 13.11 inch (125 to 333 mm)
View Details