ESC12P -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
ESC12P
Description
CONDUIT TO STRUT CLIP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Description
CONDUIT TO STRUT CLIP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Datasheet
Suppliers
CONDUIT TO STRUT CLIP TYPE
CADDY ARMOUR SPRING STEEL MATERIAL
100 STANDARD PACKAGE
3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
CADDY[R] BRAND
- CONDUIT TO STRUT CLIP TYPE
- CADDY ARMOUR SPRING STEEL MATERIAL
- 100 STANDARD PACKAGE
- 3/4 INCH (RIGID/EMT) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
ESC12P |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
1.12 inch (28.45 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details