Pentair, Inc. Datacommunication Cabinet ENC21710S

Description
" WELDED STEEL FRAME MATERIAL 39.37 INCH W X 27.55 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WITH 45 RACK(S) HOFFMAN[R] BRAND "
Datasheet
Description
" WELDED STEEL FRAME MATERIAL 39.37 INCH W X 27.55 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WITH 45 RACK(S) HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - ENC21710S - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
ENC21710S
Datacommunication Cabinet ENC21710S
" WELDED STEEL FRAME MATERIAL 39.37 INCH W X 27.55 INCH D X 84.05 INCH H SIZE TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION RACK MOUNTING (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WITH 45 RACK(S) HOFFMAN[R] BRAND "

"

  • WELDED STEEL FRAME MATERIAL
  • 39.37 INCH W X 27.55 INCH D X 84.05 INCH H SIZE
  • TEXTURED RAL 9005 LOW GLOSS BLACK POLYESTER POWDER PAINTED, SMOKE GRAY ACRYLIC WINDOW DOOR COLOR
  • LAN/WAN NETWORKING EQUIPMENT, PHONE/VOICE MAIL EQUIPMENT, SERVER APPLICATION
  • RACK MOUNTING
  • (2) CABLE ENTRY PORT (TOP) MOUNTING HARDWARE
  • BOTTOM 1/3 RD LOUVERED REAR DOOR, HINGED FRONT AND REAR DOOR WITH
  • 45 RACK(S)
  • HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ENC21710S
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2213560 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBXBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 7 inch (178 mm)
View Details
3 suppliers