Pentair, Inc. Datacommunication Cabinet EMR12U6050

Description
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 19.7 INCH D X 23.17 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "
Description
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 19.7 INCH D X 23.17 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
EMR12U6050
Datacommunication Cabinet EMR12U6050
" CABINET TYPE DIE-CAST ALUMINUM MATERIAL 21.77 INCH W X 19.7 INCH D X 23.17 INCH H SIZE TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR NETWORK EQUIPMENT APPLICATION 19 INCH RACK MOUNTING NEMA 1, IP40 ENCLOSURE CAGE NUT MOUNTING HARDWARE BULLETIN DEC1 BRAND APPLICABLE STANDARD IEC 60529 12/1/2016 MODEL "

"

  • CABINET TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 21.77 INCH W X 19.7 INCH D X 23.17 INCH H SIZE
  • TEXTURED RAL 7030 STONE GRAY (FRAME), TEXTURED RAL 7035 LIGHT GRAY (COVER) COLOR
  • NETWORK EQUIPMENT APPLICATION
  • 19 INCH RACK MOUNTING
  • NEMA 1, IP40 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • BULLETIN DEC1 BRAND
  • APPLICABLE STANDARD IEC 60529
  • 12/1/2016 MODEL

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number EMR12U6050
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details