Pentair, Inc. Pushbutton Enclosure ED3PBM

Description
" DRAWN STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 8 INCH 3.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH COVER TYPE FLAT ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" DRAWN STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 8 INCH 3.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH COVER TYPE FLAT ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - ED3PBM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
ED3PBM
Pushbutton Enclosure ED3PBM
" DRAWN STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 8 INCH 3.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 4/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH COVER TYPE FLAT ROHS COMPLIANT PB1 MODEL "

"

  • DRAWN STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 8 INCH
  • 3.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL, EXTERNAL BRACKET MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • COVER TYPE FLAT
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ED3PBM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Depth 3.75 inch (95.25 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details