Pentair, Inc. Multipurpose Wall Mount Enclosure ECL907060P

Description
" ONE DOOR TYPE ALUMINUM MATERIAL LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH RAL 7035 COLOR 27.56 INCH 35.43 INCH 23.62 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY HINGE, FOAM GASKET COVER TYPE INDOOR/OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 18 DCOM MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH RAL 7035 COLOR 27.56 INCH 35.43 INCH 23.62 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY HINGE, FOAM GASKET COVER TYPE INDOOR/OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 18 DCOM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL907060P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL907060P
Multipurpose Wall Mount Enclosure ECL907060P
" ONE DOOR TYPE ALUMINUM MATERIAL LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH RAL 7035 COLOR 27.56 INCH 35.43 INCH 23.62 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY HINGE, FOAM GASKET COVER TYPE INDOOR/OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 18 DCOM MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH
  • RAL 7035 COLOR
  • 27.56 INCH
  • 35.43 INCH
  • 23.62 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HEAVY DUTY HINGE, FOAM GASKET COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • COMLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNIT 18
  • DCOM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL907060P
Product Name Multipurpose Wall Mount Enclosure
Length 35.43 inch (900 mm)
Width 27.56 inch (700 mm)
Depth 23.62 inch (600 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details