Pentair, Inc. Multipurpose Wall Mount Enclosure ECL606050P

Description
" ONE DOOR TYPE ALUMINUM MATERIAL LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH RAL 7035 COLOR 23.62 INCH 23.62 INCH 19.68 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY HINGE, FOAM GASKET COVER TYPE INDOOR/OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 12 DCOM MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH RAL 7035 COLOR 23.62 INCH 23.62 INCH 19.68 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY HINGE, FOAM GASKET COVER TYPE INDOOR/OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 12 DCOM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL606050P - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL606050P
Multipurpose Wall Mount Enclosure ECL606050P
" ONE DOOR TYPE ALUMINUM MATERIAL LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH RAL 7035 COLOR 23.62 INCH 23.62 INCH 19.68 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY HINGE, FOAM GASKET COVER TYPE INDOOR/OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 NUMBER OF RACK UNIT 12 DCOM MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • LIGHT TEXTURED, LOW GLOSS POLYESTER URETHANE POWDER COATED OVER IRON PHOSPHATE TREATED SURFACE FINISH
  • RAL 7035 COLOR
  • 23.62 INCH
  • 23.62 INCH
  • 19.68 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HEAVY DUTY HINGE, FOAM GASKET COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • COMLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • NUMBER OF RACK UNIT 12
  • DCOM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL606050P
Product Name Multipurpose Wall Mount Enclosure
Length 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
Depth 19.68 inch (500 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details