Pentair, Inc. Multipurpose Wall Mount Enclosure ECL606020CH

Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 23.62 INCH 7.87 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 23.62 INCH 7.87 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL606020CH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL606020CH
Multipurpose Wall Mount Enclosure ECL606020CH
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 23.62 INCH 23.62 INCH 7.87 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 23.62 INCH
  • 23.62 INCH
  • 7.87 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • COMLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • DCOM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL606020CH
Product Name Multipurpose Wall Mount Enclosure
Length 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
ENCLOSURE, DESK TOP CASE WITH HANDLE, ALUMINUM, 5.9 X 13.78 X 10.25 - 70016744 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 13.7 inch (348 mm)
Width 130 inch (3289 mm)
View Details