Pentair, Inc. Multipurpose Wall Mount Enclosure ECL404020CH

Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 400 MM 15.748 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 200 MM 400 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 400 MM 15.748 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 200 MM 400 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL404020CH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL404020CH
Multipurpose Wall Mount Enclosure ECL404020CH
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 400 MM 15.748 WIDTH IN INCH 400 MM 15.748 HEIGHT IN INCH 200 MM 400 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 400 MM
  • 15.748 WIDTH IN INCH
  • 400 MM
  • 15.748 HEIGHT IN INCH
  • 200 MM
  • 400 HEIGHT IN MM
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE
  • 0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • COMLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM
  • INCLUSION GROUND STUD
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL404020CH
Product Name Multipurpose Wall Mount Enclosure
Length 15.75 inch (400 mm)
Width 15.75 inch (400 mm)
Depth 7.87 inch (200 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4ALELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 3.543 X 10.236 X 9.843 - 70016718 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.54 inch (89.99 mm)
Width 10.24 inch (260 mm)
View Details