Pentair, Inc.Multipurpose Wall Mount EnclosureECL403015CH
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
TEXTURED FINISH
RAL 7035 LIGHT GRAY COLOR
300 MM
11.811 WIDTH IN INCH
400 MM
15.748 HEIGHT IN INCH
150 MM
400 HEIGHT IN MM
UL, CSA APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE
0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
COMLINE[R] BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM
INCLUSION GROUND STUD
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
ALUMINUM MATERIAL
TEXTURED FINISH
RAL 7035 LIGHT GRAY COLOR
300 MM
11.811 WIDTH IN INCH
400 MM
15.748 HEIGHT IN INCH
150 MM
400 HEIGHT IN MM
UL, CSA APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE
0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
COMLINE[R] BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM
INCLUSION GROUND STUD
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
ALUMINUM MATERIAL
TEXTURED FINISH
RAL 7035 LIGHT GRAY COLOR
300 MM
11.811 WIDTH IN INCH
400 MM
15.748 HEIGHT IN INCH
150 MM
400 HEIGHT IN MM
UL, CSA APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE
0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
COMLINE[R] BRAND
APPLICABLE STANDARD IEC 60529
APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM
INCLUSION GROUND STUD
HEIGHT IN INCH - UOM IN
HEIGHT IN MM - UOM MM
WIDTH IN INCH - UOM IN
"
"
ONE DOOR TYPE
ALUMINUM MATERIAL
TEXTURED FINISH
RAL 7035 LIGHT GRAY COLOR
300 MM
11.811 WIDTH IN INCH
400 MM
15.748 HEIGHT IN INCH
150 MM
400 HEIGHT IN MM
UL, CSA APPROVAL
WALL MOUNTING
NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
HEAVY DUTY CONTINUOUS HINGE, 1 POINT LATCH, FOAM GASKETED COVER TYPE
0.08 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION