Pentair, Inc. Multipurpose Wall Mount Enclosure ECL1509030CH

Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 900 MM 35.4331 WIDTH IN INCH 1500 MM 59.0551 HEIGHT IN INCH 300 MM 1500 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE, 3 POINT LATCH, FOAM GASKETED COVER TYPE 0.1 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 900 MM 35.4331 WIDTH IN INCH 1500 MM 59.0551 HEIGHT IN INCH 300 MM 1500 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE, 3 POINT LATCH, FOAM GASKETED COVER TYPE 0.1 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL1509030CH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL1509030CH
Multipurpose Wall Mount Enclosure ECL1509030CH
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED FINISH RAL 7035 LIGHT GRAY COLOR 900 MM 35.4331 WIDTH IN INCH 1500 MM 59.0551 HEIGHT IN INCH 300 MM 1500 HEIGHT IN MM UL, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE, 3 POINT LATCH, FOAM GASKETED COVER TYPE 0.1 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE COMLINE[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM INCLUSION GROUND STUD HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • TEXTURED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 900 MM
  • 35.4331 WIDTH IN INCH
  • 1500 MM
  • 59.0551 HEIGHT IN INCH
  • 300 MM
  • 1500 HEIGHT IN MM
  • UL, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HEAVY DUTY CONTINUOUS HINGE, 3 POINT LATCH, FOAM GASKETED COVER TYPE
  • 0.1 INCH COVER, GR 5052-H32 MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • COMLINE[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION DATACOM, ELECTRICAL COMPONENT, INDUSTRIAL, PETROCHEMICAL PLANT, SEWAGE PLANT, TELECOM
  • INCLUSION GROUND STUD
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL1509030CH
Product Name Multipurpose Wall Mount Enclosure
Length 59.06 inch (1500 mm)
Width 35.43 inch (900 mm)
Depth 11.81 inch (300 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details