Pentair, Inc. Multipurpose Wall Mount Enclosure ECL1209030CH

Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 35.43 INCH 47.24 INCH 11.81 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "
Datasheet
Description
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 35.43 INCH 47.24 INCH 11.81 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - ECL1209030CH - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
ECL1209030CH
Multipurpose Wall Mount Enclosure ECL1209030CH
" ONE DOOR TYPE ALUMINUM MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 7035 LIGHT GRAY COLOR 35.43 INCH 47.24 INCH 11.81 INCH UL 508A, CSA APPROVAL WALL MOUNTING NEMA 3/3R/4/4X/12, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE 5052-H32 MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE COMLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT DCOM MODEL "

"

  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 35.43 INCH
  • 47.24 INCH
  • 11.81 INCH
  • UL 508A, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 3/3R/4/4X/12, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT LATCH COVER TYPE
  • 5052-H32 MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • COMLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • DCOM MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number ECL1209030CH
Product Name Multipurpose Wall Mount Enclosure
Length 47.24 inch (1200 mm)
Width 35.43 inch (900 mm)
Depth 11.81 inch (300 mm)
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325355 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details