EC3116Z34 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
EC3116Z34
Description
ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE
PAINTED STEEL MATERIAL
100 STANDARD PACKAGE
3/8 INCH (ROD) CONDUIT/CABLE SIZE
CADDY[R] BRAND
COLOR YELLOW
Description
ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE
PAINTED STEEL MATERIAL
100 STANDARD PACKAGE
3/8 INCH (ROD) CONDUIT/CABLE SIZE
CADDY[R] BRAND
COLOR YELLOW
Datasheet
Suppliers
ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE
PAINTED STEEL MATERIAL
100 STANDARD PACKAGE
3/8 INCH (ROD) CONDUIT/CABLE SIZE
CADDY[R] BRAND
COLOR YELLOW
- ELECTRICAL DROP WIRE/ROD SECURING CLIP TYPE
- PAINTED STEEL MATERIAL
- 100 STANDARD PACKAGE
- 3/8 INCH (ROD) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
- COLOR YELLOW
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
EC3116Z34 |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
FEP
Flexibility
Flexible
Size
0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Material
Plastic
Flexibility
Flexible
Conduit Type
Flexible
View Details
Size
0.6300 inch (16 mm)
Temperature Rating
-40 to 221 F (-40 to 105 C)
View Details