EC311 -- CONDUIT/CABLE FASTENER
Pentair, Inc.
Conduit/Cable Fastener
EC311
Description
ELECTRICAL DROP WIRE SECURING CLIP TYPE
PAINTED STEEL MATERIAL
100 PIECE STANDARD PACKAGE
8 AWG (WIRE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Description
ELECTRICAL DROP WIRE SECURING CLIP TYPE
PAINTED STEEL MATERIAL
100 PIECE STANDARD PACKAGE
8 AWG (WIRE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
Datasheet
Suppliers
Conduit/Cable Fastener
EC311
ELECTRICAL DROP WIRE SECURING CLIP TYPE
PAINTED STEEL MATERIAL
100 PIECE STANDARD PACKAGE
8 AWG (WIRE) CONDUIT/CABLE SIZE
CADDY[R] BRAND
- ELECTRICAL DROP WIRE SECURING CLIP TYPE
- PAINTED STEEL MATERIAL
- 100 PIECE STANDARD PACKAGE
- 8 AWG (WIRE) CONDUIT/CABLE SIZE
- CADDY[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
EC311 |
|
Product Name
|
Conduit/Cable Fastener |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
1.36 inch (34.54 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details