Pentair, Inc. Pushbutton Enclosure E9PBSS

Description
" 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 8.5 INCH 9.5 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 9 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet
Description
" 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 8.5 INCH 9.5 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 9 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E9PBSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E9PBSS
Pushbutton Enclosure E9PBSS
" 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 8.5 INCH 9.5 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 3-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 9 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "

"

  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 8.5 INCH
  • 9.5 INCH
  • 3 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 3-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 9 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH
  • PROTECTION AGAINST DIRT, DUST, OIL, WATER
  • ROHS COMPLIANT
  • PB1S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E9PBSS
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 8.5 inch (216 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details