Pentair, Inc. Pushbutton Enclosure E6PBY25M

Description
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 7.5 INCH 11 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 7.5 INCH 11 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E6PBY25M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E6PBY25M
Pushbutton Enclosure E6PBY25M
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 7.5 INCH 11 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "

"

  • EXTRA LARGE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 7.5 INCH
  • 11 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL, EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E6PBY25M
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 11 inch (279 mm)
Width 7.5 inch (190 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details