Pentair, Inc. Pushbutton Enclosure E6PBX

Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6.25 INCH 9.5 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6.25 INCH 9.5 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E6PBX - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E6PBX
Pushbutton Enclosure E6PBX
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 6.25 INCH 9.5 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "

"

  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 6.25 INCH
  • 9.5 INCH
  • 4.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • INCLUDES INTERNAL DETACHABLE HINGE
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E6PBX
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details