Pentair, Inc. Pushbutton Enclosure E6PBSS6

Description
" 316 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6.25 INCH 9.5 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet
Description
" 316 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6.25 INCH 9.5 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E6PBSS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E6PBSS6
Pushbutton Enclosure E6PBSS6
" 316 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 6.25 INCH 9.5 INCH 3 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 6 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "

"

  • 316 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 6.25 INCH
  • 9.5 INCH
  • 3 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 6 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH
  • PROTECTION AGAINST DIRT, DUST, OIL, WATER
  • ROHS COMPLIANT
  • PB1S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E6PBSS6
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
Depth 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details