Pentair, Inc. Pushbutton Enclosure E3PBXSS

Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4.75 INCH 203.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4.75 INCH 203.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E3PBXSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E3PBXSS
Pushbutton Enclosure E3PBXSS
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH 4 INCH 4 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH 4.75 INCH 203.2 HEIGHT IN MM UL 508, CSA, JIC APPROVAL 3.75 INCH W EXTERNAL FEET MOUNTING NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 1.2 INCH DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) HOFFMAN[R] BRAND APPLICABLE STANDARD IEC 60529 APPLICATION PILOT LIGHT, SWITCH COVER TYPE HINGED, GASKETED SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • EXTRA DEEP TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED COVER, SMOOTH BRUSHED SIDE FINISH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • 4.75 INCH
  • 203.2 HEIGHT IN MM
  • UL 508, CSA, JIC APPROVAL
  • 3.75 INCH W EXTERNAL FEET MOUNTING
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 1.2 INCH DIA DEVICE HOLE SIZE
  • 3 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION PILOT LIGHT, SWITCH
  • COVER TYPE HINGED, GASKETED SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E3PBXSS
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1947467 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 7.28 inch (185 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details