Pentair, Inc. Pushbutton Enclosure E2PBXSS

Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 4.22 INCH 7 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MILLIMETER DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICATION 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER APPLICABLE STANDARD IEC 60529 PB1S MODEL "
Datasheet
Description
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 4.22 INCH 7 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MILLIMETER DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICATION 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER APPLICABLE STANDARD IEC 60529 PB1S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E2PBXSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E2PBXSS
Pushbutton Enclosure E2PBXSS
" EXTRA DEEP TYPE 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 4.22 INCH 7 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MILLIMETER DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICATION 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER APPLICABLE STANDARD IEC 60529 PB1S MODEL "

"

  • EXTRA DEEP TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 4.22 INCH
  • 7 INCH
  • 4.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 30.5 MILLIMETER DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • ROHS COMPLIANT
  • APPLICATION 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH
  • PROTECTION AGAINST DIRT, DUST, OIL, WATER
  • APPLICABLE STANDARD IEC 60529
  • PB1S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E2PBXSS
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 7 inch (178 mm)
Width 4.22 inch (107 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details