Pentair, Inc. Pushbutton Enclosure E2PBXM

Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E2PBXM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E2PBXM
Pushbutton Enclosure E2PBXM
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 6 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE ROHS COMPLIANT PB1 MODEL "

"

  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 6 INCH
  • 4.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • INCLUDES INTERNAL DETACHABLE HINGE
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E2PBXM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details