Pentair, Inc. Pushbutton Enclosure E2PBGSS

Description
" 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 3.25 INCH 5.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet
Description
" 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 3.25 INCH 5.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E2PBGSS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E2PBGSS
Pushbutton Enclosure E2PBGSS
" 304 STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 3.25 INCH 5.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL NEMA 4X/12/13, IP66 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH PROTECTION AGAINST DIRT, DUST, OIL, WATER ROHS COMPLIANT PB1S MODEL "

"

  • 304 STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 3.25 INCH
  • 5.75 INCH
  • 2.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • NEMA 4X/12/13, IP66 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/PILOT LIGHT/SWITCH
  • PROTECTION AGAINST DIRT, DUST, OIL, WATER
  • ROHS COMPLIANT
  • PB1S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E2PBGSS
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - starCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.72 to 11.02 inch (120 to 280 mm)
View Details
TK Series Enclosures - 105-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers