Pentair, Inc. Pushbutton Enclosure E2PB

Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 3.25 INCH 5.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "
Datasheet
Description
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 3.25 INCH 5.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E2PB - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E2PB
Pushbutton Enclosure E2PB
" STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 3.25 INCH 5.75 INCH 2.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH BULLETIN PB1 MODEL "

"

  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 3.25 INCH
  • 5.75 INCH
  • 2.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 2 DEVICE HOLE(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH
  • BULLETIN PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E2PB
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
Depth 2.75 inch (69.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Enclosure 800F PB - 800F-1YP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Yellow Plastic
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details