Pentair, Inc. Pushbutton Enclosure E1PBXM

Description
" EXTRA DEEP TYPE 304/316 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 4.22 INCH 4.22 WIDTH IN INCH 5 INCH 5 HEIGHT IN INCH 4.75 INCH 4.75 DEPTH IN INCH UL 508, CSA, JIC EGP-1-1967 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" EXTRA DEEP TYPE 304/316 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 4.22 INCH 4.22 WIDTH IN INCH 5 INCH 5 HEIGHT IN INCH 4.75 INCH 4.75 DEPTH IN INCH UL 508, CSA, JIC EGP-1-1967 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E1PBXM - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E1PBXM
Pushbutton Enclosure E1PBXM
" EXTRA DEEP TYPE 304/316 STAINLESS STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH RAL 7035 LIGHT GRAY COLOR 4.22 INCH 4.22 WIDTH IN INCH 5 INCH 5 HEIGHT IN INCH 4.75 INCH 4.75 DEPTH IN INCH UL 508, CSA, JIC EGP-1-1967 APPROVAL WALL MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION 1-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) HOFFMAN[R] BRAND CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS WITH GROUNDING STUD DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • EXTRA DEEP TYPE
  • 304/316 STAINLESS STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 4.22 INCH
  • 4.22 WIDTH IN INCH
  • 5 INCH
  • 5 HEIGHT IN INCH
  • 4.75 INCH
  • 4.75 DEPTH IN INCH
  • UL 508, CSA, JIC EGP-1-1967 APPROVAL
  • WALL MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE BODY, 16 GAUGE COVER MATERIAL SPECIFICATION
  • 1-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • HOFFMAN[R] BRAND
  • CONTINUOUSLY WELDED AND GROUND SMOOTH SEAMS
  • WITH GROUNDING STUD
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E1PBXM
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 5 inch (127 mm)
Width 4.22 inch (107 mm)
Depth 4.75 inch (121 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details