Pentair, Inc. Pushbutton Enclosure E1PBX

Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE BULLETIN PB1 MODEL "
Datasheet
Description
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE BULLETIN PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E1PBX - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E1PBX
Pushbutton Enclosure E1PBX
" EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 4 INCH 4 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 30.5 MM DIA DEVICE HOLE SIZE 1 DEVICE HOLE(S) ROHS COMPLIANT APPLICABLE STANDARD IEC 60529 APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH INCLUDES INTERNAL DETACHABLE HINGE BULLETIN PB1 MODEL "

"

  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 4 INCH
  • 4 INCH
  • 4.75 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 16 GAUGE MATERIAL SPECIFICATION
  • 30.5 MM DIA DEVICE HOLE SIZE
  • 1 DEVICE HOLE(S)
  • ROHS COMPLIANT
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION HOLD 4-WAY PUSHBUTTON/SWITCH
  • INCLUDES INTERNAL DETACHABLE HINGE
  • BULLETIN PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E1PBX
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
Depth 4.75 inch (121 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers