Pentair, Inc. Pushbutton Enclosure E16PBY25M

Description
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12.5 INCH 13.5 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet
Description
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12.5 INCH 13.5 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - E16PBY25M - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pushbutton Enclosure
E16PBY25M
Pushbutton Enclosure E16PBY25M
" EXTRA LARGE TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 12.5 INCH 13.5 INCH 6 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL, EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE SIZE 16 DEVICE HOLE(S) APPLICABLE STANDARD IEC 60529 APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH ROHS COMPLIANT PB1 MODEL "

"

  • EXTRA LARGE TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 12.5 INCH
  • 13.5 INCH
  • 6 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL, EXTERNAL BRACKET MOUNTING
  • NEMA 12/13, IP65 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 4-ROW VERTICAL DEVICE HOLE LOCATION
  • 22.5 MM DIA DEVICE HOLE SIZE
  • 16 DEVICE HOLE(S)
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION TO HOLD 4-WAY PUSHBUTTON/SWITCH
  • ROHS COMPLIANT
  • PB1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number E16PBY25M
Product Name Pushbutton Enclosure
Type Pushbutton Enclosures
Length 13.5 inch (343 mm)
Width 12.5 inch (317 mm)
Depth 6 inch (152 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1441348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2586 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 3.94 inch (100 mm)
View Details