Pentair, Inc. Datacommunication Cabinet DVR6U

Description
" CABINET TYPE 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL 21.65 INCH W X 18.35 INCH D X 12.99 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CSA APPROVAL ACCESS CONTROL TO DVR EQUIPMENT APPLICATION 19 INCH RACK, SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE CAGE NUT MOUNTING HARDWARE (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR 6 RACK(S) APPLICABLE STANDARD IEC DWS1 MODEL "
Datasheet
Description
" CABINET TYPE 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL 21.65 INCH W X 18.35 INCH D X 12.99 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CSA APPROVAL ACCESS CONTROL TO DVR EQUIPMENT APPLICATION 19 INCH RACK, SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE CAGE NUT MOUNTING HARDWARE (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR 6 RACK(S) APPLICABLE STANDARD IEC DWS1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - DVR6U - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
DVR6U
Datacommunication Cabinet DVR6U
" CABINET TYPE 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL 21.65 INCH W X 18.35 INCH D X 12.99 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CSA APPROVAL ACCESS CONTROL TO DVR EQUIPMENT APPLICATION 19 INCH RACK, SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE CAGE NUT MOUNTING HARDWARE (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR 6 RACK(S) APPLICABLE STANDARD IEC DWS1 MODEL "

"

  • CABINET TYPE
  • 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL
  • 21.65 INCH W X 18.35 INCH D X 12.99 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CSA APPROVAL
  • ACCESS CONTROL TO DVR EQUIPMENT APPLICATION
  • 19 INCH RACK, SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE
  • FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR
  • 6 RACK(S)
  • APPLICABLE STANDARD IEC
  • DWS1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number DVR6U
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0131 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details