Pentair, Inc. Datacommunication Cabinet DVR4U

Description
" CABINET TYPE 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL 21.65 INCH W X 18.35 INCH D X 9.45 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CSA APPROVAL ACCESS CONTROL TO DVR EQUIPMENT APPLICATION 19 INCH RACK, SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE CAGE NUT MOUNTING HARDWARE (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR 4 RACK(S) APPLICABLE STANDARD IEC DWS1 MODEL "
Datasheet
Description
" CABINET TYPE 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL 21.65 INCH W X 18.35 INCH D X 9.45 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CSA APPROVAL ACCESS CONTROL TO DVR EQUIPMENT APPLICATION 19 INCH RACK, SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE CAGE NUT MOUNTING HARDWARE (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR 4 RACK(S) APPLICABLE STANDARD IEC DWS1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - DVR4U - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
DVR4U
Datacommunication Cabinet DVR4U
" CABINET TYPE 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL 21.65 INCH W X 18.35 INCH D X 9.45 INCH H SIZE STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR UL 508A, CSA APPROVAL ACCESS CONTROL TO DVR EQUIPMENT APPLICATION 19 INCH RACK, SURFACE MOUNTING NEMA 1, IP20 ENCLOSURE CAGE NUT MOUNTING HARDWARE (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR 4 RACK(S) APPLICABLE STANDARD IEC DWS1 MODEL "

"

  • CABINET TYPE
  • 18 GAUGE STEEL (BODY/DOOR), 16 GAUGE STEEL (TOP COVER) MATERIAL
  • 21.65 INCH W X 18.35 INCH D X 9.45 INCH H SIZE
  • STEEL COATED RAL 9005 BLACK LIGHT TEXTURED LOW GLOSS POLYESTER POWDER PAINTED COLOR
  • UL 508A, CSA APPROVAL
  • ACCESS CONTROL TO DVR EQUIPMENT APPLICATION
  • 19 INCH RACK, SURFACE MOUNTING
  • NEMA 1, IP20 ENCLOSURE
  • CAGE NUT MOUNTING HARDWARE
  • (2) (0.5 INCH - 0.75 INCH), (3) (3.25 INCH - 3.5 INCH), (4) (1.75 INCH - 2 INCH) CONCENTRIC KNOCKOUTS KNOCKOUT SIZE
  • FRONT SOLID DOOR WITH QUARTER TURN KEYLOCK, 180 DEG OPENING DOOR
  • 4 RACK(S)
  • APPLICABLE STANDARD IEC
  • DWS1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number DVR4U
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel
NEMA Rating NEMA Enclosures; Type 1
Unlock Full Specs
to access all available technical data

Similar Products

 - 800G-12B4MD2MD2NF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details