Pentair, Inc. Compression Cable Lug DGCL61

Description
ELECTROPLATED TIN COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.625 INCH PAD HOLE SPACING DBG MODEL
Datasheet
Description
ELECTROPLATED TIN COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.625 INCH PAD HOLE SPACING DBG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - DGCL61 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Compression Cable Lug
DGCL61
Compression Cable Lug DGCL61
ELECTROPLATED TIN COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL 6 AWG CONDUCTOR SIZE 0.25 INCH STUD SIZE 2 PAD HOLE(S) 0.625 INCH PAD HOLE SPACING DBG MODEL
  • ELECTROPLATED TIN COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • 0.25 INCH STUD SIZE
  • 2 PAD HOLE(S)
  • 0.625 INCH PAD HOLE SPACING
  • DBG MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Wire Terminals
Product Number DGCL61
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 104479-3 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Bootlace Ferrules - 1787302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details