Pentair, Inc. Datacommunication Cabinet DBS48248G

Description
" 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL 24 INCH W X 8.34 INCH D X 48 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL NETWORK EQUIPMENT APPLICATION WALL MOUNTING (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE HINGED DOOR D-BOX[T], HOFFMAN[R] BRAND "
Datasheet
Description
" 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL 24 INCH W X 8.34 INCH D X 48 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL NETWORK EQUIPMENT APPLICATION WALL MOUNTING (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE HINGED DOOR D-BOX[T], HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - DBS48248G - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
DBS48248G
Datacommunication Cabinet DBS48248G
" 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL 24 INCH W X 8.34 INCH D X 48 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL NETWORK EQUIPMENT APPLICATION WALL MOUNTING (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE HINGED DOOR D-BOX[T], HOFFMAN[R] BRAND "

"

  • 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL
  • 24 INCH W X 8.34 INCH D X 48 INCH H SIZE
  • TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR
  • UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL
  • NETWORK EQUIPMENT APPLICATION
  • WALL MOUNTING
  • (20) #10-32 TPI SCREW MOUNTING HARDWARE
  • (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE
  • HINGED DOOR
  • D-BOX[T], HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number DBS48248G
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers