"
14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL
24 INCH W X 12.34 INCH D X 36 INCH H SIZE
TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR
UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL
NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE
HINGED DOOR
D-BOX[T], HOFFMAN[R] BRAND
"
Pentair, Inc.
Done
Datasheet
Description
"
14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL
24 INCH W X 12.34 INCH D X 36 INCH H SIZE
TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR
UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL
NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE
HINGED DOOR
D-BOX[T], HOFFMAN[R] BRAND
"
"
14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL
24 INCH W X 12.34 INCH D X 36 INCH H SIZE
TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR
UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL
NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE
HINGED DOOR
D-BOX[T], HOFFMAN[R] BRAND
"
"
14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL
24 INCH W X 12.34 INCH D X 36 INCH H SIZE
TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR
UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL
NETWORK EQUIPMENT APPLICATION
WALL MOUNTING
(20) #10-32 TPI SCREW MOUNTING HARDWARE
(1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE