Pentair, Inc. Datacommunication Cabinet DBS242412G

Description
" 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL 24 INCH W X 12.34 INCH D X 24 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL NETWORK EQUIPMENT APPLICATION WALL MOUNTING (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE HINGED DOOR D-BOX[T], HOFFMAN[R] BRAND "
Datasheet
Description
" 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL 24 INCH W X 12.34 INCH D X 24 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL NETWORK EQUIPMENT APPLICATION WALL MOUNTING (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE HINGED DOOR D-BOX[T], HOFFMAN[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - DBS242412G - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
DBS242412G
Datacommunication Cabinet DBS242412G
" 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL 24 INCH W X 12.34 INCH D X 24 INCH H SIZE TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL NETWORK EQUIPMENT APPLICATION WALL MOUNTING (20) #10-32 TPI SCREW MOUNTING HARDWARE (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE HINGED DOOR D-BOX[T], HOFFMAN[R] BRAND "

"

  • 14 GAUGE MILD STEEL DOOR, 16 GAUGE MILD STEEL BODY MATERIAL
  • 24 INCH W X 12.34 INCH D X 24 INCH H SIZE
  • TEXTURED RAL 7035 LIGHT GRAY POLYESTER POWDER PAINTED OVER IRON PHOSPHATE TREATED COLOR
  • UL 508-A, UL 1863, UL 60950, CUL, CSA 22.2 APPROVAL
  • NETWORK EQUIPMENT APPLICATION
  • WALL MOUNTING
  • (20) #10-32 TPI SCREW MOUNTING HARDWARE
  • (1) 4 INCH FAN (TOP/BOTTOM), (2) 3 INCH, (2) 1 3/8 INCH, (2) 7/8 INCH (TOP/BOTTOM) KNOCKOUT SIZE
  • HINGED DOOR
  • D-BOX[T], HOFFMAN[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number DBS242412G
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-016 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers