Pentair, Inc. Datacommunication Cabinet D181610CHSCFGWP

Description
" CABINET WITH WALL TYPE MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL 16 INCH W X 10 INCH D X 18 INCH H SIZE LIGHT GRAY COLOR UL 508A, CUL, CSA C22.2 APPROVAL WIRELESS EQUIPMENT APPLICATION WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE WINDOW DOOR WITH KNOCKOUT PADLOCK APPLICABLE STANDARD IEC 60529 DWS12 MODEL "
Datasheet
Description
" CABINET WITH WALL TYPE MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL 16 INCH W X 10 INCH D X 18 INCH H SIZE LIGHT GRAY COLOR UL 508A, CUL, CSA C22.2 APPROVAL WIRELESS EQUIPMENT APPLICATION WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE WINDOW DOOR WITH KNOCKOUT PADLOCK APPLICABLE STANDARD IEC 60529 DWS12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - D181610CHSCFGWP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
D181610CHSCFGWP
Datacommunication Cabinet D181610CHSCFGWP
" CABINET WITH WALL TYPE MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL 16 INCH W X 10 INCH D X 18 INCH H SIZE LIGHT GRAY COLOR UL 508A, CUL, CSA C22.2 APPROVAL WIRELESS EQUIPMENT APPLICATION WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE WINDOW DOOR WITH KNOCKOUT PADLOCK APPLICABLE STANDARD IEC 60529 DWS12 MODEL "

"

  • CABINET WITH WALL TYPE
  • MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL
  • 16 INCH W X 10 INCH D X 18 INCH H SIZE
  • LIGHT GRAY COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WIRELESS EQUIPMENT APPLICATION
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE
  • WINDOW DOOR WITH KNOCKOUT PADLOCK
  • APPLICABLE STANDARD IEC 60529
  • DWS12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number D181610CHSCFGWP
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel; Fiberglass
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 13
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details