Pentair, Inc. Datacommunication Cabinet D181610CHSCFGP

Description
" CABINET WITH WALL TYPE MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL 16 INCH W X 10 INCH D X 18 INCH H SIZE LIGHT GRAY COLOR UL 508A, CUL, CSA C22.2 APPROVAL WIRELESS EQUIPMENT APPLICATION WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE SOLID DOOR WITH KNOCKOUT PADLOCK APPLICABLE STANDARD IEC 60529 DWS12 MODEL "
Datasheet
Description
" CABINET WITH WALL TYPE MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL 16 INCH W X 10 INCH D X 18 INCH H SIZE LIGHT GRAY COLOR UL 508A, CUL, CSA C22.2 APPROVAL WIRELESS EQUIPMENT APPLICATION WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE SOLID DOOR WITH KNOCKOUT PADLOCK APPLICABLE STANDARD IEC 60529 DWS12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - D181610CHSCFGP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
D181610CHSCFGP
Datacommunication Cabinet D181610CHSCFGP
" CABINET WITH WALL TYPE MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL 16 INCH W X 10 INCH D X 18 INCH H SIZE LIGHT GRAY COLOR UL 508A, CUL, CSA C22.2 APPROVAL WIRELESS EQUIPMENT APPLICATION WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE SOLID DOOR WITH KNOCKOUT PADLOCK APPLICABLE STANDARD IEC 60529 DWS12 MODEL "

"

  • CABINET WITH WALL TYPE
  • MOLDED FIBERGLASS POLYESTER DOOR, 316 STAINLESS STEEL HINGE PIN MATERIAL
  • 16 INCH W X 10 INCH D X 18 INCH H SIZE
  • LIGHT GRAY COLOR
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WIRELESS EQUIPMENT APPLICATION
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • SCREW, 3/4 INCH PLYWOOD PANEL MOUNTING HARDWARE
  • SOLID DOOR WITH KNOCKOUT PADLOCK
  • APPLICABLE STANDARD IEC 60529
  • DWS12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number D181610CHSCFGP
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Material Steel; Fiberglass
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 13
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

GP Lift-Off Solid Cover Enclosure - 598-BS332 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details