Pentair, Inc. Multipurpose Wall Mount Enclosure CTD484812

Description
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP4848, NOT INCLUDED BACK PANEL ROHS COMPLIANT "
Description
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP4848, NOT INCLUDED BACK PANEL ROHS COMPLIANT "

Suppliers

Company
Product
Description
Supplier Links
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CTD484812
Multipurpose Wall Mount Enclosure CTD484812
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 48 INCH 48 INCH 12 INCH UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP4848, NOT INCLUDED BACK PANEL ROHS COMPLIANT "

"

  • 2-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 48 INCH
  • 48 INCH
  • 12 INCH
  • UL 508A, CUL, CSA, IEC 60529, VDE APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP4848, NOT INCLUDED BACK PANEL
  • ROHS COMPLIANT

"

Supplier's Site

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CTD484812
Product Name Multipurpose Wall Mount Enclosure
Length 48 inch (1219 mm)
Width 48 inch (1219 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
General Purpose Enclosures - 2832157 - RS Components, Ltd.
Specs
Length 9.92 inch (252 mm)
Width 6.38 inch (162 mm)
Depth 4.72 inch (120 mm)
View Details