Pentair, Inc. Multipurpose Wall Mount Enclosure CTD366012

Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP6036, CP6036G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP6036, CP6036G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CTD366012 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CTD366012
Multipurpose Wall Mount Enclosure CTD366012
" TWO DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 60 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION CP6036, CP6036G BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT CW1 MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • ANSI 61 GRAY COLOR
  • 60 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, 3-POINT QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • CP6036, CP6036G BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • CW1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CTD366012
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 60 inch (1524 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details