Pentair, Inc. Multipurpose Wall Mount Enclosure CTD306012LG

Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 60 INCH 60 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION C-P3060 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER INCLUSION (1) 3 POINT LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 60 INCH 60 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION C-P3060 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER INCLUSION (1) 3 POINT LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CTD306012LG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CTD306012LG
Multipurpose Wall Mount Enclosure CTD306012LG
" TWO DOOR TYPE STEEL MATERIAL TEXTURED POLYESTER POWDER COATED FINISH RAL 7035 LIGHT GRAY COLOR 60 INCH 60 WIDTH IN INCH 30 INCH 30 HEIGHT IN INCH 12 INCH 762 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 12, IP55 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION C-P3060 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER INCLUSION (1) 3 POINT LATCH HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED POLYESTER POWDER COATED FINISH
  • RAL 7035 LIGHT GRAY COLOR
  • 60 INCH
  • 60 WIDTH IN INCH
  • 30 INCH
  • 30 HEIGHT IN INCH
  • 12 INCH
  • 762 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12, IP55 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, 3 POINT LATCH, FOAM GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • C-P3060 BACK PANEL
  • CONCEPT[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS CONTAMINANT, DIRT, DUST, HARSH, OIL, WATER
  • INCLUSION (1) 3 POINT LATCH
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CTD306012LG
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 60 inch (1524 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers