Pentair, Inc. Multipurpose Wall Mount Enclosure CSD423610SS6R

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 1066.8 HEIGHT IN MM 914.4 WIDTH IN MM 254 DEPTH IN MM UL 508, UL 508-A, CUL C22.2 APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP4236 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 1066.8 HEIGHT IN MM 914.4 WIDTH IN MM 254 DEPTH IN MM UL 508, UL 508-A, CUL C22.2 APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP4236 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD423610SS6R - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD423610SS6R
Multipurpose Wall Mount Enclosure CSD423610SS6R
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 WIDTH IN INCH 42 INCH 42 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH 1066.8 HEIGHT IN MM 914.4 WIDTH IN MM 254 DEPTH IN MM UL 508, UL 508-A, CUL C22.2 APPROVAL DIRECT/WALL BRACKET MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP4236 NOT INCLUDED BACK PANEL CONCEPT[R] BRAND DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 36 INCH
  • 36 WIDTH IN INCH
  • 42 INCH
  • 42 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • 1066.8 HEIGHT IN MM
  • 914.4 WIDTH IN MM
  • 254 DEPTH IN MM
  • UL 508, UL 508-A, CUL C22.2 APPROVAL
  • DIRECT/WALL BRACKET MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HIDDEN HINGED WITH REMOVABLE PIN, FOAM GASKETED, SELF GROUNDING QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP4236 NOT INCLUDED BACK PANEL
  • CONCEPT[R] BRAND
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD423610SS6R
Product Name Multipurpose Wall Mount Enclosure
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325359 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details