Pentair, Inc.Multipurpose Wall Mount EnclosureCSD363612SSR
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
36 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
CP3636 BACK PANEL
CONCEPT[TM] BRAND
APPLICABLE STANDARD IEC 60529, VDE
INCLUDES ADDITIONAL QUARTER TURN LATCH
ROHS COMPLIANT
CWS MODEL
"
Pentair, Inc.
Done
Datasheet
Description
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
36 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
CP3636 BACK PANEL
CONCEPT[TM] BRAND
APPLICABLE STANDARD IEC 60529, VDE
INCLUDES ADDITIONAL QUARTER TURN LATCH
ROHS COMPLIANT
CWS MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
36 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
14 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
CP3636 BACK PANEL
CONCEPT[TM] BRAND
APPLICABLE STANDARD IEC 60529, VDE
INCLUDES ADDITIONAL QUARTER TURN LATCH
ROHS COMPLIANT
CWS MODEL
"
"
ONE DOOR TYPE
304 STAINLESS STEEL MATERIAL
#4 SMOOTH BRUSHED FINISH
36 INCH
36 INCH
12 INCH
UL 508A, CUL, CSA C22.2 APPROVAL
WALL MOUNTING
NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE