Pentair, Inc. Multipurpose Wall Mount Enclosure CSD363612SS6R

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3636 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE INCLUDES ADDITIONAL QUARTER TURN LATCH ROHS COMPLIANT CWS MODEL "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3636 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE INCLUDES ADDITIONAL QUARTER TURN LATCH ROHS COMPLIANT CWS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD363612SS6R - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD363612SS6R
Multipurpose Wall Mount Enclosure CSD363612SS6R
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL #4 SMOOTH BRUSHED FINISH 36 INCH 36 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 3R/4/4X/12/13, IP66 ENCLOSURE HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE CP3636 BACK PANEL CONCEPT[TM] BRAND APPLICABLE STANDARD IEC 60529, VDE INCLUDES ADDITIONAL QUARTER TURN LATCH ROHS COMPLIANT CWS MODEL "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • #4 SMOOTH BRUSHED FINISH
  • 36 INCH
  • 36 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • CP3636 BACK PANEL
  • CONCEPT[TM] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • INCLUDES ADDITIONAL QUARTER TURN LATCH
  • ROHS COMPLIANT
  • CWS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD363612SS6R
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details