Pentair, Inc. Multipurpose Wall Mount Enclosure CSD363012SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 914.4 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P3630 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 914.4 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P3630 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD363012SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD363012SS6
Multipurpose Wall Mount Enclosure CSD363012SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL SMOOTH BRUSHED FINISH 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 12 INCH 914.4 HEIGHT IN MM UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13, IP66 ENCLOSURE HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE C-P3630 BACK PANEL CONCEPT[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDIT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • SMOOTH BRUSHED FINISH
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 12 INCH
  • 914.4 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • HIDDEN HINGE WITH REMOVABLE PIN, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • C-P3630 BACK PANEL
  • CONCEPT[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC EQUIPMENT, FOOD PROCESSING PLANT, PAPER PROCESSING, PETROCHEMICAL PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PULP PROCESSING, WASTE WATER TREATMENT FACILITY
  • ENVIRONMENTAL CONDIT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD363012SS6
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details