Pentair, Inc. Multipurpose Wall Mount Enclosure CSD363010SS6

Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P3630 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P3630 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - CSD363010SS6 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
CSD363010SS6
Multipurpose Wall Mount Enclosure CSD363010SS6
" ONE DOOR TYPE 316L STAINLESS STEEL MATERIAL 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13, IP66 ENCLOSURE HINGED COVER TYPE C-P3630 BACK PANEL CONCEPT. BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • 316L STAINLESS STEEL MATERIAL
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13, IP66 ENCLOSURE
  • HINGED COVER TYPE
  • C-P3630 BACK PANEL
  • CONCEPT. BRAND
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number CSD363010SS6
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 10 inch (254 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers